Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206187RFKTA

Description
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206187RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206187RFKTA-ND
Chip Resistor - Surface Mount CRCW1206187RFKTA-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 187 OHM 1/4W 1% 1206 SMD - CRCW1206187RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/4W 1% 1206 SMD
CRCW1206187RFKTA
RES 187 OHM 1/4W 1% 1206 SMD CRCW1206187RFKTA
RES 187ohm 1/4W 1% 1206 SMD

RES 187ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5668
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5668
RES, THICK FILM, 187R, 1%, 0.25W, 1206, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 187R, 1%, 0.25W, 1206, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206187RFKTA-ND CRCW1206187RFKTA 07J5668
Product Name Chip Resistor - Surface Mount RES 187 OHM 1/4W 1% 1206 SMD Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details