Vishay Precision Group Chip Resistor - Surface Mount CRCW1206182RFKEA

Description
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-182FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182FCT-ND
Chip Resistor - Surface Mount 541-182FCT-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182FTR-ND
Chip Resistor - Surface Mount 541-182FTR-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182FDKR-ND
Chip Resistor - Surface Mount 541-182FDKR-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206182RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206182RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206182RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206182RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206182RFKEA
Chip Resistor - Surface Mount CRCW1206182RFKEA
RES SMD 182 OHM 1% 1/4W 1206

RES SMD 182 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 182R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4857
Res, Thick Film, 182R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4857
RES, THICK FILM, 182R, 1%, 0.25W, 1206, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.25W, 1206, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 182R, 1%, 0.25W, 1206; Resistance Vishay - 53K2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.25W, 1206; Resistance Vishay
53K2046
Res, Thick Film, 182R, 1%, 0.25W, 1206; Resistance Vishay 53K2046
RES, THICK FILM, 182R, 1%, 0.25W, 1206; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.25W, 1206; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206182RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206182RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206182RFKEA
RES SMD 182 OHM 1% 1/4W 1206

RES SMD 182 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-182FCT-ND CRCW1206182RFKEA CRCW1206182RFKEA 42K4857 53K2046 CRCW1206182RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Res, Thick Film, 182R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 182R, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details