Vishay Precision Group Chip Resistor - Surface Mount CRCW120617R4FKEA

Description
17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-17.4FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4FDKR-ND
Chip Resistor - Surface Mount 541-17.4FDKR-ND
17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4FTR-ND
Chip Resistor - Surface Mount 541-17.4FTR-ND
17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4FCT-ND
Chip Resistor - Surface Mount 541-17.4FCT-ND
17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 17.4 OHM 1/4W 1% 1206 SMD - CRCW120617R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/4W 1% 1206 SMD
CRCW120617R4FKEA
RES 17.4 OHM 1/4W 1% 1206 SMD CRCW120617R4FKEA
RES 17.4ohm 1/4W 1% 1206 SMD

RES 17.4ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 17R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4843
Res, Thick Film, 17R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4843
RES, THICK FILM, 17R4, 1%, 0.25W, 1206, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.25W, 1206, REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 17R4, 1%, 0.25W, 1206; Resistance Vishay - 53K2028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.25W, 1206; Resistance Vishay
53K2028
Res, Thick Film, 17R4, 1%, 0.25W, 1206; Resistance Vishay 53K2028
RES, THICK FILM, 17R4, 1%, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.25W, 1206; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-17.4FDKR-ND CRCW120617R4FKEA 42K4843 53K2028
Product Name Chip Resistor - Surface Mount RES 17.4 OHM 1/4W 1% 1206 SMD Res, Thick Film, 17R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 17R4, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details