Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120617K8FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120617K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120617K8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120617K8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120617K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120617K8FKTA-ND
Chip Resistor - Surface Mount CRCW120617K8FKTA-ND
17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5652
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5652
RES, THICK FILM, 17K8, 1%, 0.25W, 1206, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17K8, 1%, 0.25W, 1206, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120617K8FKTA CRCW120617K8FKTA-ND 07J5652
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:17.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details