Vishay Precision Group RES 17.4K OHM 1/4W 1% 1206 SMD CRCW120617K4FKEA

Description
RES 17.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 17.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/4W 1% 1206 SMD - CRCW120617K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/4W 1% 1206 SMD
CRCW120617K4FKEA
RES 17.4K OHM 1/4W 1% 1206 SMD CRCW120617K4FKEA
RES 17.4Kohm 1/4W 1% 1206 SMD

RES 17.4Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.4KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KFTR-ND
Chip Resistor - Surface Mount 541-17.4KFTR-ND
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KFCT-ND
Chip Resistor - Surface Mount 541-17.4KFCT-ND
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KFDKR-ND
Chip Resistor - Surface Mount 541-17.4KFDKR-ND
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 17.4K OHM 1% 1/4W 1206 - 873-CRCW120617K4FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 17.4K OHM 1% 1/4W 1206
873-CRCW120617K4FKEA
RES SMD 17.4K OHM 1% 1/4W 1206 873-CRCW120617K4FKEA
RES SMD 17.4K OHM 1% 1/4W 1206

RES SMD 17.4K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 17K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4841
Res, Thick Film, 17K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4841
RES, THICK FILM, 17K4, 1%, 0.25W, 1206, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K4, 1%, 0.25W, 1206, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 17K4, 1%, 0.25W, 1206; Resistance Vishay - 53K2026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.25W, 1206; Resistance Vishay
53K2026
Res, Thick Film, 17K4, 1%, 0.25W, 1206; Resistance Vishay 53K2026
RES, THICK FILM, 17K4, 1%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K4, 1%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120617K4FKEA 541-17.4KFTR-ND 873-CRCW120617K4FKEA 42K4841
Product Name RES 17.4K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount RES SMD 17.4K OHM 1% 1/4W 1206 Res, Thick Film, 17K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 17400 ohms 17400 ohms 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details