Vishay Precision Group RES 178 OHM 1/4W 1% 1206 SMD CRCW1206178RFKEA

Description
RES 178ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 178ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/4W 1% 1206 SMD - CRCW1206178RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% 1206 SMD
CRCW1206178RFKEA
RES 178 OHM 1/4W 1% 1206 SMD CRCW1206178RFKEA
RES 178ohm 1/4W 1% 1206 SMD

RES 178ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-178FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178FTR-ND
Chip Resistor - Surface Mount 541-178FTR-ND
178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178FDKR-ND
Chip Resistor - Surface Mount 541-178FDKR-ND
178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178FCT-ND
Chip Resistor - Surface Mount 541-178FCT-ND
178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206178RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206178RFKEA
Chip Resistor - Surface Mount CRCW1206178RFKEA
RES SMD 178 OHM 1% 1/4W 1206

RES SMD 178 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 178R, 1%, 0.25W, 1206; Resistance Vishay - 53K2033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.25W, 1206; Resistance Vishay
53K2033
Res, Thick Film, 178R, 1%, 0.25W, 1206; Resistance Vishay 53K2033
RES, THICK FILM, 178R, 1%, 0.25W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.25W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 178R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2034
Res, Thick Film, 178R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2034
RES, THICK FILM, 178R, 1%, 0.25W, 1206, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.25W, 1206, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206178RFKEA 541-178FTR-ND CRCW1206178RFKEA 53K2033 53K2034
Product Name RES 178 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 178R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 178R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details