Vishay Precision Group Chip Resistor - Surface Mount CRCW1206174RFKEA

Description
174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-174FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174FCT-ND
Chip Resistor - Surface Mount 541-174FCT-ND
174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174FDKR-ND
Chip Resistor - Surface Mount 541-174FDKR-ND
174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174FTR-ND
Chip Resistor - Surface Mount 541-174FTR-ND
174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206174RFKEA - CRCW1206174RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206174RFKEA
CRCW1206174RFKEA
CRCW1206174RFKEA CRCW1206174RFKEA
CRCW1206174RFKEA

CRCW1206174RFKEA

Supplier's Site
Res, Thick Film, 174R, 1%, 0.25W, 1206; Resistance Vishay - 53K2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.25W, 1206; Resistance Vishay
53K2031
Res, Thick Film, 174R, 1%, 0.25W, 1206; Resistance Vishay 53K2031
RES, THICK FILM, 174R, 1%, 0.25W, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.25W, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 174R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4846
Res, Thick Film, 174R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4846
RES, THICK FILM, 174R, 1%, 0.25W, 1206, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.25W, 1206, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-174FCT-ND CRCW1206174RFKEA 53K2031 42K4846
Product Name Chip Resistor - Surface Mount CRCW1206174RFKEA Res, Thick Film, 174R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 174R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers