Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120616R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4193
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4193
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4060
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4060
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4193
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers