Vishay Precision Group RES 165 OHM 1/4W 1% 1206 SMD CRCW1206165RFKEA

Description
RES 165ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 165ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 1% 1206 SMD - CRCW1206165RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 1% 1206 SMD
CRCW1206165RFKEA
RES 165 OHM 1/4W 1% 1206 SMD CRCW1206165RFKEA
RES 165ohm 1/4W 1% 1206 SMD

RES 165ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-165FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165FTR-ND
Chip Resistor - Surface Mount 541-165FTR-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165FCT-ND
Chip Resistor - Surface Mount 541-165FCT-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165FDKR-ND
Chip Resistor - Surface Mount 541-165FDKR-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206165RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206165RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206165RFKEA
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 165R, 1%, 0.25W, 1206; Resistance Vishay - 53K2022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.25W, 1206; Resistance Vishay
53K2022
Res, Thick Film, 165R, 1%, 0.25W, 1206; Resistance Vishay 53K2022
RES, THICK FILM, 165R, 1%, 0.25W, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.25W, 1206; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 165R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4839
Res, Thick Film, 165R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4839
RES, THICK FILM, 165R, 1%, 0.25W, 1206, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.25W, 1206, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206165RFKEA 541-165FTR-ND CRCW1206165RFKEA 53K2022 42K4839
Product Name RES 165 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 165R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 165R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details