Vishay Intertechnology, Inc. RSM, 1.65K 5% 1206 CRCW12061651FRT1

Description
RSM, 1.65K 5% 1206
Request a Quote
Description
RSM, 1.65K 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, 1.65K 5% 1206 - CRCW12061651FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, 1.65K 5% 1206
CRCW12061651FRT1
RSM, 1.65K 5% 1206 CRCW12061651FRT1
RSM, 1.65K 5% 1206

RSM, 1.65K 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061651FRT1
Product Name RSM, 1.65K 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details