Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206160RJNEA

Description
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160ECT-ND
Chip Resistor - Surface Mount 541-160ECT-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160ETR-ND
Chip Resistor - Surface Mount 541-160ETR-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160EDKR-ND
Chip Resistor - Surface Mount 541-160EDKR-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1/4W 5% 1206 SMD - CRCW1206160RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W 5% 1206 SMD
CRCW1206160RJNEA
RES 160 OHM 1/4W 5% 1206 SMD CRCW1206160RJNEA
RES 160ohm 1/4W 5% 1206 SMD

RES 160ohm 1/4W 5% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206160RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206160RJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206160RJNEA
RES SMD 160 OHM 5% 1/4W 1206

RES SMD 160 OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206160RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206160RJNEA
Chip Resistor - Surface Mount CRCW1206160RJNEA
RES SMD 160 OHM 5% 1/4W 1206

RES SMD 160 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-160ECT-ND CRCW1206160RJNEA CRCW1206160RJNEA CRCW1206160RJNEA
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/4W 5% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details