Vishay Intertechnology, Inc. RES 160 OHM .5W 1% 1206 SMD CRCW1206160RFKEAHP

Description
RES 160ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 160ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM .5W 1% 1206 SMD - CRCW1206160RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM .5W 1% 1206 SMD
CRCW1206160RFKEAHP
RES 160 OHM .5W 1% 1206 SMD CRCW1206160RFKEAHP
RES 160ohm .5W 1% 1206 SMD

RES 160ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206160RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206160RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206160RFKEAHP-ND
160 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206160RFKEAHP CRCW1206160RFKEAHP-ND
Product Name RES 160 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details