Vishay Intertechnology, Inc. CRCW1206160KFKTA CRCW1206160KFKTA

Description
CRCW1206160KFKTA
Request a Quote Datasheet
Description
CRCW1206160KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206160KFKTA - CRCW1206160KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206160KFKTA
CRCW1206160KFKTA
CRCW1206160KFKTA CRCW1206160KFKTA
CRCW1206160KFKTA

CRCW1206160KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206160KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206160KFKTA-ND
Chip Resistor - Surface Mount CRCW1206160KFKTA-ND
160 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 160Kohm, 250Mw, 1%; Resistance Vishay - 07J5628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160Kohm, 250Mw, 1%; Resistance Vishay
07J5628
Resistor, Thick Film, 160Kohm, 250Mw, 1%; Resistance Vishay 07J5628
RESISTOR, THICK FILM, 160KOHM, 250mW, 1%; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 160KOHM, 250mW, 1%; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206160KFKTA CRCW1206160KFKTA-ND 07J5628
Product Name CRCW1206160KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 160Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers