Vishay Precision Group RES 15 OHM .5W 5% 1206 SMD CRCW120615R0JNEAHP

Description
RES 15ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 15ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM .5W 5% 1206 SMD - CRCW120615R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM .5W 5% 1206 SMD
CRCW120615R0JNEAHP
RES 15 OHM .5W 5% 1206 SMD CRCW120615R0JNEAHP
RES 15ohm .5W 5% 1206 SMD

RES 15ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEAHPTR-ND
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEAHPCT-ND
RES SMD 15 OHM 5% 3/4W 1206

RES SMD 15 OHM 5% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0JNEAHPDKR-ND
RES SMD 15 OHM 5% 3/4W 1206

RES SMD 15 OHM 5% 3/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120615R0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120615R0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW120615R0JNEAHP
RES SMD 15 OHM 5% 3/4W 1206

RES SMD 15 OHM 5% 3/4W 1206

Supplier's Site
Crcw1206-Hp 200 15R 5% Et1 E3 Rohs Compliant Vishay - 52X1046 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 200 15R 5% Et1 E3 Rohs Compliant Vishay
52X1046
Crcw1206-Hp 200 15R 5% Et1 E3 Rohs Compliant Vishay 52X1046
CRCW1206-HP 200 15R 5% ET1 E3 ROHS COMPLIANT: YES

CRCW1206-HP 200 15R 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120615R0JNEAHP 541-CRCW120615R0JNEAHPTR-ND CRCW120615R0JNEAHP 52X1046
Product Name RES 15 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw1206-Hp 200 15R 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details