Vishay Precision Group Chip Resistor - Surface Mount CRCW120615R0FKEB

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120615R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0FKEBTR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW120615R0FKEBDKR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120615R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120615R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW120615R0FKEBCT-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 15ohms 1% - CRCW120615R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15ohms 1%
CRCW120615R0FKEB
Thick Film Resistors - SMD 1/4watt 15ohms 1% CRCW120615R0FKEB
Thick Film Resistors - SMD 1/4watt 15ohms 1%

Thick Film Resistors - SMD 1/4watt 15ohms 1%

Supplier's Site
D25/crcw1206 100 15R 1% Et5 E3 Rohs Compliant Vishay - 49P2118 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 15R 1% Et5 E3 Rohs Compliant Vishay
49P2118
D25/crcw1206 100 15R 1% Et5 E3 Rohs Compliant Vishay 49P2118
D25/CRCW1206 100 15R 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 15R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120615R0FKEBTR-ND CRCW120615R0FKEB 49P2118
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 15ohms 1% D25/crcw1206 100 15R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details