Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 15Kohms 5% CRCW120615K0JNTA

Description
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 15Kohms 5% - CRCW120615K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 15Kohms 5%
CRCW120615K0JNTA
Thick Film Resistors - SMD 1/4watt 15Kohms 5% CRCW120615K0JNTA
Thick Film Resistors - SMD 1/4watt 15Kohms 5%

Thick Film Resistors - SMD 1/4watt 15Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120615K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120615K0JNTA-ND
Chip Resistor - Surface Mount CRCW120615K0JNTA-ND
15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120615K0JNTA CRCW120615K0JNTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 15Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details