Vishay Precision Group CRCW1206158RFKEA CRCW1206158RFKEA

Description
CRCW1206158RFKEA
Request a Quote Datasheet
Description
CRCW1206158RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206158RFKEA - CRCW1206158RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206158RFKEA
CRCW1206158RFKEA
CRCW1206158RFKEA CRCW1206158RFKEA
CRCW1206158RFKEA

CRCW1206158RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-158FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158FDKR-ND
Chip Resistor - Surface Mount 541-158FDKR-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158FCT-ND
Chip Resistor - Surface Mount 541-158FCT-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158FTR-ND
Chip Resistor - Surface Mount 541-158FTR-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 158R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2007
Res, Thick Film, 158R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2007
RES, THICK FILM, 158R, 1%, 0.25W, 1206, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.25W, 1206, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206158RFKEA 541-158FDKR-ND 53K2007
Product Name CRCW1206158RFKEA Chip Resistor - Surface Mount Res, Thick Film, 158R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details