VISHAY INTERTECHNOLOGY, INC.
CRCW1206151J -- RES,CHIP 1/8W 5% 150 OHM
Vishay Intertechnology, Inc.
RES,CHIP 1/8W 5% 150 OHM
CRCW1206151J
Description
RES,CHIP 1/8W 5% 150ohm
Request a Quote
Email Supplier
Description
RES,CHIP 1/8W 5% 150ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206151J |
|
Product Name
|
RES,CHIP 1/8W 5% 150 OHM |
|
Resistance Range
|
150 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details