Vishay Intertechnology, Inc. RES 150 OHM .5W 5% 1206 SMD CRCW1206150RJNEAHP

Description
RES 150ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 150ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM .5W 5% 1206 SMD - CRCW1206150RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .5W 5% 1206 SMD
CRCW1206150RJNEAHP
RES 150 OHM .5W 5% 1206 SMD CRCW1206150RJNEAHP
RES 150ohm .5W 5% 1206 SMD

RES 150ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UACT-ND
Chip Resistor - Surface Mount 541-150UACT-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UADKR-ND
Chip Resistor - Surface Mount 541-150UADKR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150UATR-ND
Chip Resistor - Surface Mount 541-150UATR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206150RJNEAHP 541-150UACT-ND
Product Name RES 150 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers