Vishay Precision Group RES 150R 5% 1206 CRCW1206150RJNEA

Description
RES 150R 5% 1206
Request a Quote Datasheet
Description
RES 150R 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150R 5% 1206 - CRCW1206150RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150R 5% 1206
CRCW1206150RJNEA
RES 150R 5% 1206 CRCW1206150RJNEA
RES 150R 5% 1206

RES 150R 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-150ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150ETR-ND
Chip Resistor - Surface Mount 541-150ETR-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150EDKR-ND
Chip Resistor - Surface Mount 541-150EDKR-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150ECT-ND
Chip Resistor - Surface Mount 541-150ECT-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206150RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206150RJNEA
Chip Resistor - Surface Mount CRCW1206150RJNEA
RES SMD 150 OHM 5% 1/4W 1206

RES SMD 150 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Vishay - 59M6954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Vishay
59M6954
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Vishay 59M6954
RES, THICK FILM, 150R, 5%, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 43K5645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Vishay
43K5645
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Vishay 43K5645
RES, THICK FILM, 150R, 5%, 0.25W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.25W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206150RJNEA 541-150ETR-ND CRCW1206150RJNEA 59M6954 43K5645
Product Name RES 150R 5% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details