150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 150 OHM 1% 1/4W 1206
RES, THICK FILM, 150R, 1%, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 150R, 1%, 0.25W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
RES SMD 150 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-150FDKR-ND | CRCW1206150RFKEA | CRCW1206150RFKEA | 42K4824 | 53K2002 | 61M5546 | CRCW1206150RFKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW1206150RFKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 150R, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 150R, 1%, 0.25W, 1206, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms |