Vishay Intertechnology, Inc. Thick Film Resistors - SMD 150Mohms 5% 500ppm CRCW1206150MJPEAHR

Description
Thick Film Resistors - SMD 150Mohms 5% 500ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 150Mohms 5% 500ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 150Mohms 5% 500ppm - CRCW1206150MJPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 150Mohms 5% 500ppm
CRCW1206150MJPEAHR
Thick Film Resistors - SMD 150Mohms 5% 500ppm CRCW1206150MJPEAHR
Thick Film Resistors - SMD 150Mohms 5% 500ppm

Thick Film Resistors - SMD 150Mohms 5% 500ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-150MALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150MALTR-ND
Chip Resistor - Surface Mount 541-150MALTR-ND
150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150MALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150MALCT-ND
Chip Resistor - Surface Mount 541-150MALCT-ND
150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150MALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150MALDKR-ND
Chip Resistor - Surface Mount 541-150MALDKR-ND
150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

150 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206150MJPEAHR 541-150MALTR-ND
Product Name Thick Film Resistors - SMD 150Mohms 5% 500ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1.50E8 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 500 ±ppm/°C 500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details