Vishay Precision Group Thick Film Resistors - SMD 1/4watt 150Kohms 5% CRCW1206150KJNEA

Description
Thick Film Resistors - SMD 1/4watt 150Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 150Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 150Kohms 5% - CRCW1206150KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 150Kohms 5%
CRCW1206150KJNEA
Thick Film Resistors - SMD 1/4watt 150Kohms 5% CRCW1206150KJNEA
Thick Film Resistors - SMD 1/4watt 150Kohms 5%

Thick Film Resistors - SMD 1/4watt 150Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-150KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KEDKR-ND
Chip Resistor - Surface Mount 541-150KEDKR-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KECT-ND
Chip Resistor - Surface Mount 541-150KECT-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KETR-ND
Chip Resistor - Surface Mount 541-150KETR-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Vishay - 59M6953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Vishay
59M6953
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Vishay 59M6953
RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206150KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206150KJNEA
Chip Resistor - Surface Mount CRCW1206150KJNEA
RES SMD 150K OHM 5% 1/4W 1206

RES SMD 150K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206150KJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206150KJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206150KJNEA
RES SMD 150K OHM 5% 1/4W 1206

RES SMD 150K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206150KJNEA 541-150KEDKR-ND 59M6953 CRCW1206150KJNEA CRCW1206150KJNEA
Product Name Thick Film Resistors - SMD 1/4watt 150Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details