Vishay Intertechnology, Inc. RES 14.7 OHM 1/4W 1% 1206 SMD CRCW120614R7FKTA

Description
RES 14.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 14.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/4W 1% 1206 SMD - CRCW120614R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% 1206 SMD
CRCW120614R7FKTA
RES 14.7 OHM 1/4W 1% 1206 SMD CRCW120614R7FKTA
RES 14.7ohm 1/4W 1% 1206 SMD

RES 14.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120614R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120614R7FKTA-ND
Chip Resistor - Surface Mount CRCW120614R7FKTA-ND
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay - 36C9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay
36C9878
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay 36C9878
RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120614R7FKTA CRCW120614R7FKTA-ND 36C9878
Product Name RES 14.7 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details