Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120614R7FKEA

Description
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120614R7FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614R7FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120614R7FKEATR-ND
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120614R7FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614R7FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120614R7FKEACT-ND
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.7 OHM 1/4W 1% 1206 SMD - CRCW120614R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% 1206 SMD
CRCW120614R7FKEA
RES 14.7 OHM 1/4W 1% 1206 SMD CRCW120614R7FKEA
RES 14.7ohm 1/4W 1% 1206 SMD

RES 14.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4813
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4813
RES, THICK FILM, 14R7, 1%, 0.25W, 1206, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.25W, 1206, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay - 53K1985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay
53K1985
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay 53K1985
RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120614R7FKEATR-ND CRCW120614R7FKEA 42K4813 53K1985
Product Name Chip Resistor - Surface Mount RES 14.7 OHM 1/4W 1% 1206 SMD Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details