Vishay Precision Group Chip Resistor - Surface Mount CRCW1206147RFKTA

Description
RES SMD 147 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 147 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206147RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206147RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206147RFKTADKR-ND
RES SMD 147 OHM 1% 1/4W 1206

RES SMD 147 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206147RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206147RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206147RFKTATR-ND
147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206147RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206147RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206147RFKTACT-ND
RES SMD 147 OHM 1% 1/4W 1206

RES SMD 147 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206147RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206147RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206147RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5598
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5598
RES, THICK FILM, 147R, 1%, 0.25W, 1206, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 147R, 1%, 0.25W, 1206, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206147RFKTADKR-ND CRCW1206147RFKTA 07J5598
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers