Vishay Precision Group Chip Resistor - Surface Mount CRCW1206147KFKTA

Description
147 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
147 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206147KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206147KFKTA-ND
Chip Resistor - Surface Mount CRCW1206147KFKTA-ND
147 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 147Kohms 1% - CRCW1206147KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 147Kohms 1%
CRCW1206147KFKTA
Thick Film Resistors - SMD 1/4watt 147Kohms 1% CRCW1206147KFKTA
Thick Film Resistors - SMD 1/4watt 147Kohms 1%

Thick Film Resistors - SMD 1/4watt 147Kohms 1%

Supplier's Site
Thick Film Resistor, 147Kohm, 250Mw, 1%; Resistance Vishay - 07J5601 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 147Kohm, 250Mw, 1%; Resistance Vishay
07J5601
Thick Film Resistor, 147Kohm, 250Mw, 1%; Resistance Vishay 07J5601
THICK FILM RESISTOR, 147KOHM, 250mW, 1%; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

THICK FILM RESISTOR, 147KOHM, 250mW, 1%; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Vishay - 92B7634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Vishay
92B7634
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Vishay 92B7634
RES, THICK FILM, 147K, 1%, 0.25W, 1206; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 147K, 1%, 0.25W, 1206; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206147KFKTA-ND CRCW1206147KFKTA 07J5601 92B7634
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 147Kohms 1% Thick Film Resistor, 147Kohm, 250Mw, 1%; Resistance Vishay Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details