Vishay Intertechnology, Inc. RES 1206, 1/4W, 1%, 147 OHMS CRCW12061470FRT1

Description
RES 1206, 1/4W, 1%, 147ohmS
Request a Quote
Description
RES 1206, 1/4W, 1%, 147ohmS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206, 1/4W, 1%, 147 OHMS - CRCW12061470FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206, 1/4W, 1%, 147 OHMS
CRCW12061470FRT1
RES 1206, 1/4W, 1%, 147 OHMS CRCW12061470FRT1
RES 1206, 1/4W, 1%, 147ohmS

RES 1206, 1/4W, 1%, 147ohmS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061470FRT1
Product Name RES 1206, 1/4W, 1%, 147 OHMS
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details