Vishay Precision Group Chip Resistor - Surface Mount CRCW1206140RFKEA

Description
140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-140FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140FTR-ND
Chip Resistor - Surface Mount 541-140FTR-ND
140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140FCT-ND
Chip Resistor - Surface Mount 541-140FCT-ND
140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140FDKR-ND
Chip Resistor - Surface Mount 541-140FDKR-ND
140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206140RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206140RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206140RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 140R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4815
Res, Thick Film, 140R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4815
RES, THICK FILM, 140R, 1%, 0.25W, 1206, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.25W, 1206, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4039
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4039
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-140FTR-ND CRCW1206140RFKEA 42K4815 24W4039
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:140ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 140R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers