13.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 13.7 OHM 1% 1/4W 1206
D25/CRCW1206-C 100 13R7 1% ET5 E3 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW120613R7FKEBC-ND | CRCW120613R7FKEBC | 59AC5396 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D25/crcw1206-C 100 13R7 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 13.7 ohms | 13.7 ohms |