Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120613K3FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K1967, features a resistance value of 13.3 kΩ with a tolerance of ±1%. It has a power rating of 0.25W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. It operates within a temperature range of -55 °C to +155 °C and has a maximum voltage rating of 200V AC/DC. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K1967, features a resistance value of 13.3 kΩ with a tolerance of ±1%. It has a power rating of 0.25W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. It operates within a temperature range of -55 °C to +155 °C and has a maximum voltage rating of 200V AC/DC. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120613K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120613K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120613K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KFCT-ND
Chip Resistor - Surface Mount 541-13.3KFCT-ND
13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KFDKR-ND
Chip Resistor - Surface Mount 541-13.3KFDKR-ND
13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KFTR-ND
Chip Resistor - Surface Mount 541-13.3KFTR-ND
13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4799
Res, Thick Film, 13K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4799
RES, THICK FILM, 13K3, 1%, 0.25W, 1206, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.25W, 1206, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K3, 1%, 0.25W, 1206; Resistance Vishay - 53K1967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.25W, 1206; Resistance Vishay
53K1967
Res, Thick Film, 13K3, 1%, 0.25W, 1206; Resistance Vishay 53K1967
RES, THICK FILM, 13K3, 1%, 0.25W, 1206; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.25W, 1206; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120613K3FKEA 541-13.3KFCT-ND 42K4799
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 13K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074232P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 820 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details