Vishay Precision Group CRCW1206137KFKEA CRCW1206137KFKEA

Description
CRCW1206137KFKEA
Request a Quote Datasheet
Description
CRCW1206137KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206137KFKEA - CRCW1206137KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206137KFKEA
CRCW1206137KFKEA
CRCW1206137KFKEA CRCW1206137KFKEA
CRCW1206137KFKEA

CRCW1206137KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-137KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KFTR-ND
Chip Resistor - Surface Mount 541-137KFTR-ND
137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KFDKR-ND
Chip Resistor - Surface Mount 541-137KFDKR-ND
137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KFCT-ND
Chip Resistor - Surface Mount 541-137KFCT-ND
137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 137K, 1%, 0.25W, 1206; Resistance Vishay - 53K1978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.25W, 1206; Resistance Vishay
53K1978
Res, Thick Film, 137K, 1%, 0.25W, 1206; Resistance Vishay 53K1978
RES, THICK FILM, 137K, 1%, 0.25W, 1206; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.25W, 1206; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 137K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4806
Res, Thick Film, 137K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4806
RES, THICK FILM, 137K, 1%, 0.25W, 1206, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.25W, 1206, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206137KFKEA 541-137KFTR-ND 53K1978 42K4806
Product Name CRCW1206137KFKEA Chip Resistor - Surface Mount Res, Thick Film, 137K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 137K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details