Vishay Precision Group Chip Resistor - Surface Mount CRCW1206130KFKEA

Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KFTR-ND
Chip Resistor - Surface Mount 541-130KFTR-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KFCT-ND
Chip Resistor - Surface Mount 541-130KFCT-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KFDKR-ND
Chip Resistor - Surface Mount 541-130KFDKR-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130K OHM 1/4W 1% 1206 SMD - CRCW1206130KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W 1% 1206 SMD
CRCW1206130KFKEA
RES 130K OHM 1/4W 1% 1206 SMD CRCW1206130KFKEA
RES 130Kohm 1/4W 1% 1206 SMD

RES 130Kohm 1/4W 1% 1206 SMD

Supplier's Site
RES SMD 130K OHM 1% 1/4W 1206 - 873-CRCW1206130KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 130K OHM 1% 1/4W 1206
873-CRCW1206130KFKEA
RES SMD 130K OHM 1% 1/4W 1206 873-CRCW1206130KFKEA
RES SMD 130K OHM 1% 1/4W 1206

RES SMD 130K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4804
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4804
RES, THICK FILM, 130K, 1%, 0.25W, 1206, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.25W, 1206, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130K, 1%, 0.25W, 1206; Resistance Vishay - 53K1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.25W, 1206; Resistance Vishay
53K1972
Res, Thick Film, 130K, 1%, 0.25W, 1206; Resistance Vishay 53K1972
RES, THICK FILM, 130K, 1%, 0.25W, 1206; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.25W, 1206; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4876
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4876
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 130 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-130KFTR-ND CRCW1206130KFKEA 873-CRCW1206130KFKEA 42K4804 53K1972 27W4876
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/4W 1% 1206 SMD RES SMD 130K OHM 1% 1/4W 1206 Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 130K, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 130 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details