Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120612R0JNEC

Description
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120612R0JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R0JNEC-ND
Chip Resistor - Surface Mount CRCW120612R0JNEC-ND
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120612R0JNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612R0JNEC
Chip Resistor - Surface Mount CRCW120612R0JNEC
RES SMD 12 OHM 5% 1/4W 1206

RES SMD 12 OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 12R 5% Et6 E3 Rohs Compliant Vishay - 49P2046 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 12R 5% Et6 E3 Rohs Compliant Vishay
49P2046
D25/crcw1206 200 12R 5% Et6 E3 Rohs Compliant Vishay 49P2046
D25/CRCW1206 200 12R 5% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 200 12R 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120612R0JNEC-ND CRCW120612R0JNEC 49P2046
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 12R 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers