Vishay Precision Group RES 12K OHM 1/4W 5% 1206 SMD CRCW120612K0JNEA

Description
RES 12Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W 5% 1206 SMD - CRCW120612K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 5% 1206 SMD
CRCW120612K0JNEA
RES 12K OHM 1/4W 5% 1206 SMD CRCW120612K0JNEA
RES 12Kohm 1/4W 5% 1206 SMD

RES 12Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KETR-ND
Chip Resistor - Surface Mount 541-12KETR-ND
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KEDKR-ND
Chip Resistor - Surface Mount 541-12KEDKR-ND
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KECT-ND
Chip Resistor - Surface Mount 541-12KECT-ND
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120612K0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120612K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120612K0JNEA
RES SMD 12K OHM 5% 1/4W 1206

RES SMD 12K OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Vishay - 89M6846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Vishay
89M6846
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Vishay 89M6846
RES, THICK FILM, 12K, 5%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120612K0JNEA 541-12KETR-ND CRCW120612K0JNEA 89M6846
Product Name RES 12K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details