Vishay Precision Group Chip Resistor - Surface Mount CRCW120612K0FKEAHP

Description
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.0KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KUTR-ND
Chip Resistor - Surface Mount 541-12.0KUTR-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KUCT-ND
Chip Resistor - Surface Mount 541-12.0KUCT-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KUDKR-ND
Chip Resistor - Surface Mount 541-12.0KUDKR-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121795P
Surface Mount Resistors 8121795P
Vishay CRCW120612K0FKEAHP

Vishay CRCW120612K0FKEAHP

Supplier's Site
RES 12.0K OHM .5W 1% 1206 SMD - CRCW120612K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM .5W 1% 1206 SMD
CRCW120612K0FKEAHP
RES 12.0K OHM .5W 1% 1206 SMD CRCW120612K0FKEAHP
RES 12.0Kohm .5W 1% 1206 SMD

RES 12.0Kohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4840 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4840
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4840
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0274
Res, 12K, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0274
RES, 12K, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-12.0KUTR-ND 8121795P CRCW120612K0FKEAHP 41R4840 12AC0274
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 12.0K OHM .5W 1% 1206 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 12K, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details