Vishay Precision Group Chip Resistor - Surface Mount CRCW1206124RFKTA

Description
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206124RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206124RFKTA-ND
Chip Resistor - Surface Mount CRCW1206124RFKTA-ND
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206124RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206124RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206124RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5557
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5557
RES, THICK FILM, 124R, 1%, 0.25W, 1206, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 124R, 1%, 0.25W, 1206, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay - 92B7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay
92B7598
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay 92B7598
RES, THICK FILM, 124R, 1%, 0.25W, 1206; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 124R, 1%, 0.25W, 1206; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206124RFKTA-ND CRCW1206124RFKTA 07J5557 92B7598
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details