Vishay Intertechnology, Inc. RES 124 OHM .5W 1% 1206 SMD CRCW1206124RFKEAHP

Description
RES 124ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 124ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM .5W 1% 1206 SMD - CRCW1206124RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM .5W 1% 1206 SMD
CRCW1206124RFKEAHP
RES 124 OHM .5W 1% 1206 SMD CRCW1206124RFKEAHP
RES 124ohm .5W 1% 1206 SMD

RES 124ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-124UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124UTR-ND
Chip Resistor - Surface Mount 541-124UTR-ND
124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124UCT-ND
Chip Resistor - Surface Mount 541-124UCT-ND
124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124UDKR-ND
Chip Resistor - Surface Mount 541-124UDKR-ND
124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206124RFKEAHP 541-124UTR-ND
Product Name RES 124 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details