VISHAY INTERTECHNOLOGY, INC.
CRCW12061241FRT1 -- RES, 1.24K OHM, .25W, 1%
Vishay Intertechnology, Inc.
RES, 1.24K OHM, .25W, 1%
CRCW12061241FRT1
Description
RES, 1.24Kohm, .25W, 1%
Request a Quote
Email Supplier
Description
RES, 1.24Kohm, .25W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061241FRT1 |
|
Product Name
|
RES, 1.24K OHM, .25W, 1% |
|
Resistance Range
|
1240 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details