VISHAY INTERTECHNOLOGY, INC.
CRCW1206122JT -- 1.2K OHM J 1206SMD RL
Vishay Intertechnology, Inc.
1.2K OHM J 1206SMD RL
CRCW1206122JT
Description
1.2Kohm J 1206SMD RL
Request a Quote
Email Supplier
Description
1.2Kohm J 1206SMD RL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206122JT |
|
Product Name
|
1.2K OHM J 1206SMD RL |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0250 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details