Vishay Intertechnology, Inc. RESISTOR, 12.1K, 1%, 0.125W CRCW12061212FRT1

Description
RESISTOR, 12.1K, 1%, 0.125W
Request a Quote
Description
RESISTOR, 12.1K, 1%, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 12.1K, 1%, 0.125W - CRCW12061212FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 12.1K, 1%, 0.125W
CRCW12061212FRT1
RESISTOR, 12.1K, 1%, 0.125W CRCW12061212FRT1
RESISTOR, 12.1K, 1%, 0.125W

RESISTOR, 12.1K, 1%, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061212FRT1
Product Name RESISTOR, 12.1K, 1%, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details