Vishay Precision Group Chip Resistor - Surface Mount - CRCW1206120RFKEA CRCW1206120RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 915919-CRCW1206120RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-120FTR, D25/CRCW1206 100 120R 1% ET1 E3, 541-120FCT, 541-120FDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915919-CRCW1206120RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-120FTR, D25/CRCW1206 100 120R 1% ET1 E3, 541-120FCT, 541-120FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206120RFKEA
915919-CRCW1206120RFKEA
Chip Resistor - Surface Mount - CRCW1206120RFKEA 915919-CRCW1206120RFKEA
Manufacturer: Vishay Win Source Part Number: 915919-CRCW1206120RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-120FTR, D25/CRCW1206 100 120R 1% ET1 E3, 541-120FCT, 541-120FDKR

Manufacturer: Vishay
Win Source Part Number: 915919-CRCW1206120RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-120FTR, D25/CRCW1206 100 120R 1% ET1 E3, 541-120FCT, 541-120FDKR

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW1206120RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW1206120RFKEA
SMD 200V 0.25W Resistor 52-CRCW1206120RFKEA
1206 Thick Film Resistor, 120R, 1%, 200V, 0.25W, SMD Product overview: CRCW1206120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 120R, 1%, 200V, 0.25W, SMD Product overview: CRCW1206120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-120FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120FTR-ND
Chip Resistor - Surface Mount 541-120FTR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120FDKR-ND
Chip Resistor - Surface Mount 541-120FDKR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120FCT-ND
Chip Resistor - Surface Mount 541-120FCT-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791787
Surface Mount Resistors 6791787
Vishay CRCW1206120RFKEA

Vishay CRCW1206120RFKEA

Supplier's Site
Surface Mount Resistors - 6791787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791787P
Surface Mount Resistors 6791787P
Vishay CRCW1206120RFKEA

Vishay CRCW1206120RFKEA

Supplier's Site
Surface Mount Resistors - 1694799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694799
Surface Mount Resistors 1694799
Vishay CRCW1206120RFKEA

Vishay CRCW1206120RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206120RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206120RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206120RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206120RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206120RFKEA
Chip Resistor - Surface Mount CRCW1206120RFKEA
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1958
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1958
RES, THICK FILM, 120R, 1%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Vishay - 53K1957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Vishay
53K1957
Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Vishay 53K1957
RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4870 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4870
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4870
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 915919-CRCW1206120RFKEA 52-CRCW1206120RFKEA 541-120FTR-ND 6791787 6791787P CRCW1206120RFKEA CRCW1206120RFKEA 53K1958 53K1957 27W4870
Product Name Chip Resistor - Surface Mount - CRCW1206120RFKEA SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 120R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details