Vishay Intertechnology, Inc. RES 115K +/-1% .1 CRCW12061153FRT1

Description
RES 115K +/-1% .1
Request a Quote
Description
RES 115K +/-1% .1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 115K +/-1% .1 - CRCW12061153FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K +/-1% .1
CRCW12061153FRT1
RES 115K +/-1% .1 CRCW12061153FRT1
RES 115K +/-1% .1

RES 115K +/-1% .1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061153FRT1
Product Name RES 115K +/-1% .1
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details