Vishay Precision Group Chip Resistor - Surface Mount CRCW1206113RFKEA

Description
113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-113FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113FDKR-ND
Chip Resistor - Surface Mount 541-113FDKR-ND
113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113FTR-ND
Chip Resistor - Surface Mount 541-113FTR-ND
113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113FCT-ND
Chip Resistor - Surface Mount 541-113FCT-ND
113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206113RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206113RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206113RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 113R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4780
Res, Thick Film, 113R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4780
RES, THICK FILM, 113R, 1%, 0.25W, 1206, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.25W, 1206, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113R, 1%, 0.25W, 1206; Resistance Vishay - 53K1942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.25W, 1206; Resistance Vishay
53K1942
Res, Thick Film, 113R, 1%, 0.25W, 1206; Resistance Vishay 53K1942
RES, THICK FILM, 113R, 1%, 0.25W, 1206; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.25W, 1206; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206113RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206113RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206113RFKEA
RES SMD 113 OHM 1% 1/4W 1206

RES SMD 113 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-113FDKR-ND CRCW1206113RFKEA 42K4780 53K1942 CRCW1206113RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:113ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 113R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 113R, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 113 ohms 113 ohms 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details