Vishay Intertechnology, Inc. RES 113K OHM .5W 1% 1206 SMD CRCW1206113KFKEAHP

Description
RES 113Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 113Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM .5W 1% 1206 SMD - CRCW1206113KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM .5W 1% 1206 SMD
CRCW1206113KFKEAHP
RES 113K OHM .5W 1% 1206 SMD CRCW1206113KFKEAHP
RES 113Kohm .5W 1% 1206 SMD

RES 113Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206113KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206113KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206113KFKEAHP-ND
113 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

113 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206113KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206113KFKEAHP
Chip Resistor - Surface Mount CRCW1206113KFKEAHP
RES SMD 113K OHM 1% 3/4W 1206

RES SMD 113K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206113KFKEAHP CRCW1206113KFKEAHP-ND CRCW1206113KFKEAHP
Product Name RES 113K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 113000 ohms 113000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers