Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206110RJNTA

Description
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206110RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206110RJNTA-ND
Chip Resistor - Surface Mount CRCW1206110RJNTA-ND
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110 OHM 1/4W 5% 1206 SMD - CRCW1206110RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/4W 5% 1206 SMD
CRCW1206110RJNTA
RES 110 OHM 1/4W 5% 1206 SMD CRCW1206110RJNTA
RES 110ohm 1/4W 5% 1206 SMD

RES 110ohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 110 5% 200 Rt1 Rohs Compliant Vishay - 49P2026 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 110 5% 200 Rt1 Rohs Compliant Vishay
49P2026
Crcw1206 110 5% 200 Rt1 Rohs Compliant Vishay 49P2026
CRCW1206 110 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 110 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206110RJNTA-ND CRCW1206110RJNTA 49P2026
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/4W 5% 1206 SMD Crcw1206 110 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details