Vishay Intertechnology, Inc. RES FIX, 1.1M .125W 1% SMD CRCW12061104FRT2

Description
RES FIX, 1.1M .125W 1% SMD
Request a Quote
Description
RES FIX, 1.1M .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 1.1M .125W 1% SMD - CRCW12061104FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 1.1M .125W 1% SMD
CRCW12061104FRT2
RES FIX, 1.1M .125W 1% SMD CRCW12061104FRT2
RES FIX, 1.1M .125W 1% SMD

RES FIX, 1.1M .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061104FRT2
Product Name RES FIX, 1.1M .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details