VISHAY INTERTECHNOLOGY, INC.
CRCW12061103F -- CERAMIC CHIP 110K, 1%
Vishay Intertechnology, Inc.
CERAMIC CHIP 110K, 1%
CRCW12061103F
Description
CERAMIC CHIP 110K, 1%
Request a Quote
Email Supplier
Description
CERAMIC CHIP 110K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061103F |
|
Product Name
|
CERAMIC CHIP 110K, 1% |
|
Technology / Construction
|
Ceramic Composition
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.15 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details