Vishay Intertechnology, Inc. RES CH 1.1K EW 1% CRCW12061101FRT1

Description
RES CH 1.1K EW 1%
Request a Quote
Description
RES CH 1.1K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 1.1K EW 1% - CRCW12061101FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 1.1K EW 1%
CRCW12061101FRT1
RES CH 1.1K EW 1% CRCW12061101FRT1
RES CH 1.1K EW 1%

RES CH 1.1K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061101FRT1
Product Name RES CH 1.1K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details