Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120610R7FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4856 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4856
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4856
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4856
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details